The FAD1-09225 series is a 92x92x25mm DC axial fan with a brushless motor, impedance protection, and plastic UL94V-0 frame and impeller. It uses UL 1007 AWG 24, 290mm wire leads. The FAD1-09225DSHW11 variant, which matches the "S" (sleeve) bearing option in the series, operates at 24 VDC, has a speed of 2100 rpm, delivers 40.689 CFM (1.152 CMM), generates 29.2 dB(A) noise, and sustains static pressure of 2.062 mmAq (0.081 InAq). It draws 0.05 A and consumes 1.20 W. Sleeve bearing models operate from -10°C to 60°C and have a life expectancy of 30,000 hours.
FAD1-09225DSHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Sleeve Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 92x25mm 24VDC Sleeve WIRE
FAN AXIAL 92.5X25MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225DSHW11 | FAD1-09225DSHW11 | FAD1-09225DSHW11 |
| Product Name | 92x92x25mm, 24 VDC, 56.069 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 56.07 SCFM (95.3 m³/hr) | 56.1 SCFM (95.35 m³/hr) | |
| Maximum Static Pressure | 0.1460 in H2O (0.2728 Torr) | ||
| Maximum Sound Level | 37.5 dbA | 37.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |