The FAD1-09225DHMW12 is a 92x92x25mm DC axial fan with a brushless DC motor and hydrodynamic bearing, rated for 24 VDC operation. It delivers 49.357 CFM airflow at 2600 rpm with a static pressure of 3.149 mmAq and a noise level of 34.5 dB(A). The fan uses UL 1007 AWG 24, 290mm wire leads, has a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a life expectancy of 50,000 hours.
FAD1-09225DHMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 24VDC WIRE
DC Fans DC FAN 92x25mm 24VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225DHMW12 | FAD1-09225DHMW12 | FAD1-09225DHMW12 |
| Product Name | 92x92x25mm, 24 VDC, 49.357 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 49.36 SCFM (83.89 m³/hr) | 44.7 SCFM (75.98 m³/hr) | |
| Maximum Static Pressure | 0.1240 in H2O (0.2317 Torr) | ||
| Maximum Sound Level | 34.5 dbA | 31.2 dbA | |
| Nominal Voltage | 24 volts | 24 volts |