The FAD1-09225DHLW12 is a 92x92x25mm DC axial fan with a brushless motor, Hydro Dynamic bearing, and 24 VDC operation. It delivers 43.993 CFM (1.245 CMM) at 2300 rpm with a static pressure of 2.370 mmAq and an air noise level of 30.0 dB/A. The fan has UL 1007 AWG 24, 290mm wire leads, a plastic frame and impeller rated UL94V-0, and operates from -10°C to 70°C with a life expectancy of 50,000 hours. It weighs 92.0 g.
FAD1-09225DHLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 24VDC WIRE
DC Fans DC FAN 92x25mm 24VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225DHLW12 | FAD1-09225DHLW12 | FAD1-09225DHLW12 |
| Product Name | 92x92x25mm, 24 VDC,43.993 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 43.99 SCFM (74.78 m³/hr) | 44 SCFM (74.79 m³/hr) | |
| Maximum Static Pressure | 0.0930 in H2O (0.1738 Torr) | ||
| Maximum Sound Level | 30 dbA | 30 dbA | |
| Nominal Voltage | 24 volts | 24 volts |