The FAD1-09225DHHW12 is a 92x92x25mm DC axial fan with a brushless DC motor and hydro dynamic bearing, designed for cooling applications. It operates at 24 VDC, delivers 56.069 CFM airflow at 2900 RPM, and has a power consumption of 2.64 W. The fan features UL 1007 AWG 24, 290mm wire leads, and both frame and impeller are made of plastic rated UL94V-0. Operating temperature ranges from -10°C to 70°C, with a rated life expectancy of 50,000 hours. Noise level is 37.5 dB(A) at one meter from the air intake. Weight is 92.0 g.
FAD1-09225DHHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 92x25mm 24VDC Hydro WIRE
FAN AXIAL 92.5X25MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225DHHW12 | FAD1-09225DHHW12 | FAD1-09225DHHW12 |
| Product Name | 92x92x25mm, 24 VDC, 56.069 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 56.07 SCFM (95.3 m³/hr) | 56.1 SCFM (95.35 m³/hr) | |
| Maximum Static Pressure | 0.1460 in H2O (0.2728 Torr) | ||
| Maximum Sound Level | 37.5 dbA | 37.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |