The FAD1-09225CSAW12 is a 92x92x25mm DC axial fan with a brushless motor and IC protection, featuring a sleeve bearing, plastic UL94V-0 frame and impeller, and UL 1007 AWG 24 wire leads. It operates at 12 VDC, delivers 30.303 CFM airflow at 1600 rpm, and has a nominal power consumption of 0.60 W. The operating temperature range is -10°C to 60°C, with a rated life expectancy of 30,000 hours. Noise level is 19.1 dB(A) at one meter from the intake axis. The part weighs 92.0 grams.
FAD1-09225CSAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CSAW12 | FAD1-09225CSAW12 |
| Product Name | 92x92x25mm, 12 VDC, 30.303 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 30.3 SCFM (51.51 m³/hr) | 30.3 SCFM (51.5 m³/hr) |
| Maximum Static Pressure | 0.0340 in H2O (0.0635 Torr) | |
| Maximum Sound Level | 19.1 dbA | 19.1 dbA |
| Nominal Voltage | 12 volts | 12 volts |