FAD1-09225CSAW11 is a 92x92x25mm DC axial fan with a brushless motor, impedance protection, and a sleeve bearing. It operates at 12 VDC, drawing 0.06 A and consuming 0.72 W, with a speed of 1600 rpm, an air flow of 30.303 CFM, and a static pressure of 0.034 inAq. Noise levels are rated at 19.1 dB(A) at one meter from the intake axis. It features UL 1007 AWG 24, 290mm wire leads, a plastic UL94V-0 frame, and a plastic UL94V-0 impeller. Operating temperature ranges from -10°C to 60°C, with a life expectancy of 30,000 hours. The fan weighs 92.0 g.
FAD1-09225CSAW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Sleeve Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 92x25mm 12VDC Sleeve WIRE
FAN AXIAL 92.5X25MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CSAW11 | FAD1-09225CSAW11 | FAD1-09225CSAW11 |
| Product Name | 92x92x25mm, 12 VDC, 30.303 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 30.3 SCFM (51.51 m³/hr) | 30.3 SCFM (51.5 m³/hr) | |
| Maximum Static Pressure | 0.0340 in H2O (0.0635 Torr) | ||
| Maximum Sound Level | 19.1 dbA | 19.1 dbA | |
| Nominal Voltage | 12 volts | 12 volts |