FAD1-09225CHLW11 is a 92x92x25 mm DC axial fan with a brushless motor, impedance protection, and a hydro dynamic bearing. It operates at 12 VDC, draws 0.10 A, and consumes 1.20 W at 2100 rpm, producing 40.689 CFM (1.152 CMM) of airflow with a static pressure of 2.062 mmAq and a noise level of 29.2 dB(A). The fan has UL 1007 AWG 24, 290 mm wire leads, and is constructed with plastic frames and impellers rated UL94V-0. It is rated for operation from -10°C to 70°C and has a life expectancy of 50,000 hours. The unit weighs 92.0 g.
FAD1-09225CHLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 12VDC WIRE
DC Fans DC FAN 92x25mm 12VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CHLW11 | FAD1-09225CHLW11 | FAD1-09225CHLW11 |
| Product Name | 92x92x25mm, 12 VDC, 40.689 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 40.69 SCFM (69.16 m³/hr) | 40.7 SCFM (69.18 m³/hr) | |
| Maximum Static Pressure | 0.0810 in H2O (0.1513 Torr) | ||
| Maximum Sound Level | 29.2 dbA | 29.2 dbA | |
| Nominal Voltage | 12 volts | 12 volts |