Qualtek Electronics Corp. 92x92x25mm, 12 VDC, 30.303 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-09225CHAW12

Description
FAD1-09225CHAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-09225CHAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
92x92x25mm, 12 VDC, 30.303 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-09225CHAW12 - Qualtek Electronics Corp.
Mentor, OH, United States
92x92x25mm, 12 VDC, 30.303 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-09225CHAW12
92x92x25mm, 12 VDC, 30.303 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-09225CHAW12
FAD1-09225CHAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-09225CHAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 92x25mm 12VDC Hydro WIRE

DC Fans DC FAN 92x25mm 12VDC Hydro WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-09225CHAW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-09225CHAW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-09225CHAW12
FAN AXIAL 92.5X25MM 12VDC WIRE

FAN AXIAL 92.5X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-09225CHAW12 FAD1-09225CHAW12 FAD1-09225CHAW12
Product Name 92x92x25mm, 12 VDC, 30.303 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.3 SCFM (51.51 m³/hr) 30.3 SCFM (51.5 m³/hr)
Maximum Static Pressure 0.0340 in H2O (0.0635 Torr)
Maximum Sound Level 19.1 dbA 19.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q584-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510CBLW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Sound Level 18.3 dbA
Nominal Voltage 12 volts
View Details
60x60x20mm, 12 VDC, 12.502 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.5 SCFM (21.25 m³/hr)
Maximum Static Pressure 0.0820 in H2O (0.1532 Torr)
View Details
3 suppliers
Fan Accessories Qualtek Electronics - 17B6460 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details