The FAD1-09225CBMW12 is a 92mm x 92mm x 25mm brushless DC axial fan with a ball bearing, operating at 12 VDC and delivering 49.357 CFM at 2600 RPM. It has a power consumption of 1.68 W and a maximum noise level of 34.5 dB(A). The fan uses UL 1007 AWG 24 wire leads that are 290 mm long, with both frame and impeller made of UL94V-0 plastic. Operating temperature ranges from -10°C to 70°C, and the rated life expectancy is 70,000 hours.
FAD1-09225CBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 92x25mm 12VDC Ball WIRE
FAN AXIAL 92.5X25MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CBMW12 | FAD1-09225CBMW12 | FAD1-09225CBMW12 |
| Product Name | 92x92x25mm, 12 VDC, 49.357 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 49.36 SCFM (83.89 m³/hr) | 49.4 SCFM (83.97 m³/hr) | |
| Maximum Static Pressure | 0.1240 in H2O (0.2317 Torr) | ||
| Maximum Sound Level | 34.5 dbA | 34.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |