The FAD1-09225CBLW11 is a 92x92x25mm DC axial fan with a brushless motor, impedance protection, and ball bearing support, rated for 12 VDC operation. It delivers 40.689 CFM (1.152 CMM) at 2100 rpm with a static pressure of 2.062 mmAq and operates at 29.2 dB(A) noise level. The fan uses UL 1007 AWG 24 wire leads of 290mm length and has a plastic frame and impeller compliant with UL94V-0. The operating temperature range is -10°C to 70°C with a life expectancy of 70,000 hours. Weight is 92.0 g.
FAD1-09225CBLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 40.7 CFM (1.14m³/min) 2 Wire Leads
DC Fans DC FAN 92x25mm Ball 12VDC WIRE
FAN AXIAL 92.5X25MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CBLW11 | Q635-ND | FAD1-09225CBLW11 | FAD1-09225CBLW11 |
| Product Name | 92x92x25mm, 12 VDC, 40.689 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 40.69 SCFM (69.16 m³/hr) | 40.7 SCFM (69.18 m³/hr) | 40.7 SCFM (69.18 m³/hr) | |
| Maximum Static Pressure | 0.0810 in H2O (0.1513 Torr) | 0.0810 in H2O (0.1513 Torr) | ||
| Maximum Sound Level | 29.2 dbA | 29.2 dbA | 29.2 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |