FAD1-09225CBJW12 is a 92x92x25mm brushless DC axial fan with ball bearings, operating at 12 VDC, delivering 61.929 CFM airflow at 3300 RPM, and consuming 3.24 W. It features UL 1007 AWG 24, 290mm wire leads, a plastic UL94V-0 frame and impeller, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours. The fan produces 42.2 dB(A) noise at one meter from the intake axis and weighs 92.0 g.
FAD1-09225CBJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 12VDC WIRE
DC Fans DC FAN 92x25mm 12VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CBJW12 | FAD1-09225CBJW12 | FAD1-09225CBJW12 |
| Product Name | 92x92x25mm, 12 VDC, 61.929 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 61.93 SCFM (105 m³/hr) | 61.9 SCFM (105 m³/hr) | |
| Maximum Static Pressure | 0.1870 in H2O (0.3494 Torr) | ||
| Maximum Sound Level | 42.2 dbA | 42.2 dbA | |
| Nominal Voltage | 12 volts | 12 volts |