92x92x25mm DC axial fan with brushless motor and ball bearing, designed for airflow up to 56.069 CFM at 12 VDC. It operates at 2900 rpm with a power draw of 2.16 W, uses UL 1007 AWG 24, 290mm wire leads, and is rated for temperatures from -10°C to 70°C with a life expectancy of 70,000 hours. Both frame and impeller are made of plastic meeting UL94V-0.
FAD1-09225CBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CBHW12 | FAD1-09225CBHW12 |
| Product Name | 92x92x25mm, 12 VDC, 56.069 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 56.07 SCFM (95.3 m³/hr) | 56.1 SCFM (95.35 m³/hr) |
| Maximum Static Pressure | 0.1460 in H2O (0.2728 Torr) | |
| Maximum Sound Level | 37.5 dbA | 37.5 dbA |
| Nominal Voltage | 12 volts | 12 volts |