Qualtek Electronics Corp. DC Brushless Fans (BLDC) FAD1-09225CBHW11

Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 56.1 CFM (1.57m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 56.1 CFM (1.57m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - Q637-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q637-ND
DC Brushless Fans (BLDC) Q637-ND
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 56.1 CFM (1.57m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Ball 56.1 CFM (1.57m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-09225CBHW11 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-09225CBHW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-09225CBHW11
FAN AXIAL 92.5X25MM 12VDC WIRE

FAN AXIAL 92.5X25MM 12VDC WIRE

Supplier's Site
Dc Axial Fan, 92Mm, 56.069Cfm, 37.5Dba; Supply Voltage Vdc Qualtek Electronics - 45T9118 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 92Mm, 56.069Cfm, 37.5Dba; Supply Voltage Vdc Qualtek Electronics
45T9118
Dc Axial Fan, 92Mm, 56.069Cfm, 37.5Dba; Supply Voltage Vdc Qualtek Electronics 45T9118
DC AXIAL FAN, 92MM, 56.069CFM, 37.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.069CFM; Noise Rating:37.5dBA; Power Rating:2.88W RoHS Compliant: Yes

DC AXIAL FAN, 92MM, 56.069CFM, 37.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:56.069CFM; Noise Rating:37.5dBA; Power Rating:2.88W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 92x25mm Ball 12VDC WIRE

DC Fans DC FAN 92x25mm Ball 12VDC WIRE

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q637-ND FAD1-09225CBHW11 45T9118 FAD1-09225CBHW11
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Axial Fan, 92Mm, 56.069Cfm, 37.5Dba; Supply Voltage Vdc Qualtek Electronics DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.1 SCFM (95.35 m³/hr) 56.1 SCFM (95.35 m³/hr) 56.07 SCFM (95.3 m³/hr)
Maximum Static Pressure 0.1460 in H2O (0.2728 Torr)
Maximum Sound Level 37.5 dbA 37.5 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage 24 volts
View Details
6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Maximum Sound Level 49 dbA
View Details
Axial Fans - 2303047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr)
Maximum Sound Level 35.2 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details