The FAD1-08038DBLW12 is an 80mm x 80mm x 38mm, 24 VDC brushless DC axial fan with two ball bearings, plastic UL94V-0 frame and impeller, and UL 1007 AWG 24, 310mm wire leads. It operates from -10°C to 70°C and has a life expectancy of 70,000 hours. At 24 VDC, it draws 0.08 A, consumes 1.92 W, runs at 2500 rpm, delivers 1.095 CMM (38.725 CFM) airflow, produces 0.132 inAq (3.352 mmAq) static pressure, and emits 32.3 dB(A) noise at one meter from the intake axis. The fan weighs 120.0 g.
FAD1-08038DBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 310mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 80.5X38MM 24VDC WIRE
DC Fans DC FAN 80x38mm Ball 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08038DBLW12 | FAD1-08038DBLW12 | FAD1-08038DBLW12 |
| Product Name | 80x80x38mm, 24 VDC, 38.725 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 38.73 SCFM (65.82 m³/hr) | 38.7 SCFM (65.78 m³/hr) | |
| Maximum Static Pressure | 0.1320 in H2O (0.2466 Torr) | ||
| Maximum Sound Level | 32.3 dbA | 32.3 dbA | |
| Nominal Voltage | 24 volts | 24 volts |