The FAD1-08038CBMW12 is an 80x80x38mm DC axial fan with a brushless DC motor, two ball bearings, and UL 1007 AWG 24, 310mm wire leads. It operates at 12 VDC, draws 0.17 A, consumes 2.04 W, and runs at 3000 rpm, delivering 46.055 CFM (1.303 CMM) of airflow with a static pressure of 4.241 mmAq (0.167 InAq) and a noise level of 36.0 dB(A). The frame and impeller are made of plastic rated UL94V-0. It has an operating temperature range of -10°C to 70°C and a life expectancy of 70,000 hours. The fan weighs 120.0 g.
FAD1-08038CBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 310mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 46.0 CFM (1.29m³/min) 2 Wire Leads
FAN AXIAL 80.5X38MM 12VDC WIRE
DC Fans DC FAN 80x38mm Ball 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08038CBMW12 | Q633-ND | FAD1-08038CBMW12 | FAD1-08038CBMW12 |
| Product Name | 80x80x38mm, 12 VDC, 46.055 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 46.05 SCFM (78.28 m³/hr) | 46 SCFM (78.19 m³/hr) | 46 SCFM (78.19 m³/hr) | |
| Maximum Static Pressure | 0.1670 in H2O (0.3120 Torr) | 0.1670 in H2O (0.3120 Torr) | ||
| Maximum Sound Level | 36 dbA | 36 dbA | 36 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |