The FAD1-08038CBLW12 is an 80x80x38mm brushless DC axial fan with two ball bearings and plastic UL94V-0 frame and impeller, powered by 12 VDC, drawing 0.10 A and consuming 1.20 W. It operates at 2500 rpm, delivering 38.725 CFM (1.095 CMM) of airflow and 0.132 inAq (3.352 mmAq) of static pressure, with a noise level of 32.3 dB(A) at one meter from the intake. The fan is rated for operation from -10°C to 70°C and has a life expectancy of 70,000 hours. Connection is via UL 1007 AWG 24, 310mm wire leads.
FAD1-08038CBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 310mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 38.7 CFM (1.08m³/min) 2 Wire Leads
DC Fans DC FAN 80x38mm Ball 12VDC WIRE
FAN AXIAL 80.5X38MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08038CBLW12 | Q632-ND | FAD1-08038CBLW12 | FAD1-08038CBLW12 |
| Product Name | 80x80x38mm, 12 VDC, 38.725 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 38.73 SCFM (65.82 m³/hr) | 38.7 SCFM (65.78 m³/hr) | 38.7 SCFM (65.78 m³/hr) | |
| Maximum Static Pressure | 0.1320 in H2O (0.2466 Torr) | 0.1320 in H2O (0.2466 Torr) | ||
| Maximum Sound Level | 32.3 dbA | 32.3 dbA | 32.3 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |