Qualtek Electronics Corp. 80x80x38mm, 12 VDC, 53.311 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-08038CBHW12

Description
FAD1-08038CBHW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 310mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-08038CBHW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 310mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x38mm, 12 VDC, 53.311 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-08038CBHW12 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x38mm, 12 VDC, 53.311 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-08038CBHW12
80x80x38mm, 12 VDC, 53.311 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-08038CBHW12
FAD1-08038CBHW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 310mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-08038CBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 310mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - Q634-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q634-ND
DC Brushless Fans (BLDC) Q634-ND
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 53.3 CFM (1.49m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 53.3 CFM (1.49m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 80x38mm Ball 12VDC WIRE

DC Fans DC FAN 80x38mm Ball 12VDC WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-08038CBHW12 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-08038CBHW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-08038CBHW12
FAN AXIAL 80.5X38MM 12VDC WIRE

FAN AXIAL 80.5X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-08038CBHW12 Q634-ND FAD1-08038CBHW12 FAD1-08038CBHW12
Product Name 80x80x38mm, 12 VDC, 53.311 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 53.31 SCFM (90.61 m³/hr) 53.3 SCFM (90.6 m³/hr) 53.3 SCFM (90.6 m³/hr)
Maximum Static Pressure 0.2220 in H2O (0.4148 Torr) 0.2220 in H2O (0.4148 Torr)
Maximum Sound Level 39.9 dbA 39.9 dbA 39.9 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 12 VDC, 10.741 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.74 SCFM (18.26 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7563 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-04010CSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers