Qualtek Electronics Corp. 80x80x38mm, 12 VDC, 30.657 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-08038CBAW12

Description
FAD1-08038CBAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 310mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-08038CBAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 310mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x38mm, 12 VDC, 30.657 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-08038CBAW12 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x38mm, 12 VDC, 30.657 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-08038CBAW12
80x80x38mm, 12 VDC, 30.657 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-08038CBAW12
FAD1-08038CBAW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 310mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-08038CBAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 310mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-08038CBAW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-08038CBAW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-08038CBAW12
FAN AXIAL 80.5X38MM 12VDC WIRE

FAN AXIAL 80.5X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 80x38mm 12VDC Ball WIRE

DC Fans DC FAN 80x38mm 12VDC Ball WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-08038CBAW12 FAD1-08038CBAW12 FAD1-08038CBAW12
Product Name 80x80x38mm, 12 VDC, 30.657 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.66 SCFM (52.11 m³/hr) 30.6 SCFM (52.01 m³/hr)
Maximum Static Pressure 0.0870 in H2O (0.1625 Torr)
Maximum Sound Level 25.5 dbA 25.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010CAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers
60x60x25mm, 12 VDC, 31.643 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBKW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure 0.4450 in H2O (0.8314 Torr)
View Details
2 suppliers
60x60x20mm, 12 VDC, 18.928 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.93 SCFM (32.17 m³/hr)
Maximum Static Pressure 0.1830 in H2O (0.3419 Torr)
View Details
2 suppliers
40x40x10mm, 24 VDC, 5 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010DHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
3 suppliers