The FAD1-08032EBJW12 is an 80x80x32mm DC axial fan with a brushless DC motor, two ball bearings, and UL 1007 AWG 24, 300mm wire leads. It operates at 48 VDC, draws 0.11 A, consumes 5.28 W, and achieves a maximum speed of 4200 rpm with an airflow of 55.386 CFM and a static pressure of 8.026 mmAq. The noise level is 44.0 dB(A) measured at one meter from the intake axis. The frame and impeller are made of plastic rated UL94V-0. It operates from -10°C to 70°C and has a life expectancy of 70,000 hours. The unit weighs 108.0 g.
FAD1-08032EBJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 80.5X32MM 48VDC WIRE
DC Fans DC FAN 80x32mm 48VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08032EBJW12 | FAD1-08032EBJW12 | FAD1-08032EBJW12 |
| Product Name | 80x80x32mm, 48 VDC, 55.386 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 55.39 SCFM (94.14 m³/hr) | 55.4 SCFM (94.16 m³/hr) | |
| Maximum Static Pressure | 0.3160 in H2O (0.5904 Torr) | ||
| Maximum Sound Level | 44 dbA | 44 dbA | |
| Nominal Voltage | 48 volts | 48 volts |