The FAD1-08032EBHW12 is a 80x80x32mm brushless DC axial fan with two ball bearings, operating at 48 VDC, delivering 1.414 CMM (49.998 CFM) airflow and 7.416 mmAq static pressure at 3800 rpm, with a noise level of 42.4 dB(A) and a power consumption of 3.84 W. It features UL94V-0 plastic frame and impeller, UL 1007 AWG 24 wire leads of 300mm length, an operating temperature range of -10°C to 70°C, and a rated life expectancy of 70,000 hours. The fan weighs 108.0 g.
FAD1-08032EBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 80.5X32MM 48VDC WIRE
DC Fans DC FAN 80x32mm 48VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08032EBHW12 | FAD1-08032EBHW12 | FAD1-08032EBHW12 |
| Product Name | 80x80x32mm, 48 VDC, 49.998 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 50 SCFM (84.98 m³/hr) | 50 SCFM (84.99 m³/hr) | |
| Maximum Static Pressure | 0.2920 in H2O (0.5455 Torr) | ||
| Maximum Sound Level | 42.4 dbA | 42.4 dbA | |
| Nominal Voltage | 48 volts | 48 volts |