The FAD1-08032DBMW12 is a 80x80x32mm DC axial fan with a brushless motor, two ball bearings, and plastic UL94V-0 frame and impeller. It operates at 24 VDC, drawing 0.16 A and consuming 1.92 W, with a speed of 3400 rpm, airflow of 1.266 CMM (44.764 CFM), and static pressure of 0.241 InAq (6.121 mmAq). Noise level is 36.7 dB/A at one meter from the intake axis. The fan includes IC protection, uses UL 1007 AWG 24, 300mm wire leads, and has a rated operating temperature range of -10°C to 70°C with a life expectancy of 70,000 hours. Weight is 108.0 g.
FAD1-08032DBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 80.5X32MM 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08032DBMW12 | FAD1-08032DBMW12 |
| Product Name | 80x80x32mm, 24 VDC, 44.764 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 44.76 SCFM (76.09 m³/hr) | 44.8 SCFM (76.15 m³/hr) |
| Maximum Static Pressure | 0.2410 in H2O (0.4503 Torr) | |
| Maximum Sound Level | 36.7 dbA | 36.7 dbA |
| Nominal Voltage | 24 volts | 24 volts |