The FAD1-08032DBLW12 is a 80x80x32mm DC axial fan with a brushless motor, two ball bearings, and UL 1007 AWG 24, 300mm wire leads. It operates at 24 VDC, draws 0.07 A, and consumes 1.68 W, producing an airflow of 39.578 CFM at 3000 rpm with a static pressure of 4.749 mmAq and a noise level of 35.5 dB(A). The frame and impeller are made of plastic rated UL94V-0. The operating temperature range is -10°C to 70°C, with a life expectancy of 70,000 hours. The weight is 108.0 g.
FAD1-08032DBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 80.5X32MM 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08032DBLW12 | FAD1-08032DBLW12 |
| Product Name | 80x80x32mm, 24 VDC, 39.578 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 39.58 SCFM (67.27 m³/hr) | 39.6 SCFM (67.31 m³/hr) |
| Maximum Static Pressure | 0.1870 in H2O (0.3494 Torr) | |
| Maximum Sound Level | 35.5 dbA | 35.5 dbA |
| Nominal Voltage | 24 volts | 24 volts |