Qualtek Electronics Corp. 80x80x32mm, 24 VDC, 49.998 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-08032DBHW12

Description
FAD1-08032DBHW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-08032DBHW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x32mm, 24 VDC, 49.998 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-08032DBHW12 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x32mm, 24 VDC, 49.998 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-08032DBHW12
80x80x32mm, 24 VDC, 49.998 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-08032DBHW12
FAD1-08032DBHW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-08032DBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 80x32mm 24VDC Ball WIRE

DC Fans DC FAN 80x32mm 24VDC Ball WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-08032DBHW12 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-08032DBHW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-08032DBHW12
FAN AXIAL 80.5X32MM 24VDC WIRE

FAN AXIAL 80.5X32MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-08032DBHW12 FAD1-08032DBHW12 FAD1-08032DBHW12
Product Name 80x80x32mm, 24 VDC, 49.998 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.98 m³/hr) 50 SCFM (84.99 m³/hr)
Maximum Static Pressure 0.2920 in H2O (0.5455 Torr)
Maximum Sound Level 42.4 dbA 42.4 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025CBHW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-06020CSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.7 SCFM (18.19 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers
60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, Speed Sensor (FG), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHHW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
Fan Accessories Qualtek Electronics - 51B989 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details