The FAD1-08032CBHW12 is an 80×80×32mm brushless DC axial fan with two ball bearings, operating at 12 VDC, 3800 rpm, delivering 49.998 CFM of airflow and 0.292 inAq of static pressure, with a noise level of 42.4 dB(A) and power consumption of 2.28 W. It uses UL 1007 AWG 24 wire leads, 300 mm in length, and has a plastic frame and impeller certified to UL94V-0. The operating temperature range is -10°C to 70°C, with a rated life expectancy of 70,000 hours. The weight is 108.0 g.
FAD1-08032CBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
DC Fans DC FAN 80x32mm Ball 12VDC WIRE
FAN AXIAL 80.5X32MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08032CBHW12 | Q631-ND | FAD1-08032CBHW12 | FAD1-08032CBHW12 |
| Product Name | 80x80x32mm, 12 VDC, 49.998 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 50 SCFM (84.98 m³/hr) | 50 SCFM (84.99 m³/hr) | 50 SCFM (84.99 m³/hr) | |
| Maximum Static Pressure | 0.2920 in H2O (0.5455 Torr) | 0.2920 in H2O (0.5455 Torr) | ||
| Maximum Sound Level | 42.4 dbA | 42.4 dbA | 42.4 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |