Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sleeve 27.0 CFM (0.756m³/min) 2 Wire Leads
DC Fans DC FAN 80x25mm 24VDC Sleeve WIRE
FAN AXIAL 80X25MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08025DSLW11-ND | FAD1-08025DSLW11 | FAD1-08025DSLW11 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 27 SCFM (45.89 m³/hr) | 27 SCFM (45.89 m³/hr) | |
| Maximum Static Pressure | 0.0720 in H2O (0.1345 Torr) | ||
| Maximum Sound Level | 22.3 dbA | 22.3 dbA | |
| Nominal Voltage | 24 volts | 24 volts |