Qualtek Electronics Corp. 80x80x25mm, 24 VDC, 30.922 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-08025DHMW12-A

Description
FAD1-08025DHMW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-08025DHMW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 24 VDC, 30.922 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-08025DHMW12-A - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 24 VDC, 30.922 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-08025DHMW12-A
80x80x25mm, 24 VDC, 30.922 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-08025DHMW12-A
FAD1-08025DHMW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-08025DHMW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-08025DHMW12-A
Product Name 80x80x25mm, 24 VDC, 30.922 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.92 SCFM (52.56 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010DALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-04010BAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Ac Receptacles Qualtek Electronics - 17B7257 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Accessories Qualtek Electronics - 17B6482 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details