Qualtek Electronics Corp. 80x80x25mm, 24 VDC, 30.922 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-08025DBMW11-A

Description
FAD1-08025DBMW11-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Ball Bearing Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-08025DBMW11-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Ball Bearing Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 24 VDC, 30.922 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-08025DBMW11-A - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 24 VDC, 30.922 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-08025DBMW11-A
80x80x25mm, 24 VDC, 30.922 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-08025DBMW11-A
FAD1-08025DBMW11-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Ball Bearing Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-08025DBMW11-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - Q1093-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q1093-ND
DC Brushless Fans (BLDC) Q1093-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 30.5 CFM (0.854m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 30.5 CFM (0.854m³/min) 2 Wire Leads

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-08025DBMW11-A Q1093-ND
Product Name 80x80x25mm, 24 VDC, 30.922 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.92 SCFM (52.56 m³/hr) 30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr) 0.1120 in H2O (0.2093 Torr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
40x40x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010CHAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06020DSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers