Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 40.3 CFM (1.13m³/min) 2 Wire Leads
FAN AXIAL 80X25MM 24VDC WIRE
DC Fans DC FAN 80x25mm 24VDC Ball WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08025DBHW12-ND | FAD1-08025DBHW12 | FAD1-08025DBHW12 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 40.3 SCFM (68.5 m³/hr) | 40.3 SCFM (68.5 m³/hr) | |
| Maximum Static Pressure | 0.1540 in H2O (0.2877 Torr) | ||
| Maximum Sound Level | 33.4 dbA | 33.4 dbA | |
| Nominal Voltage | 24 volts | 24 volts |