Qualtek Electronics Corp. 80x80x25mm, 12 VDC, 56.83 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-08025CHKW12-A

Description
FAD1-08025CHKW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-08025CHKW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 12 VDC, 56.83 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-08025CHKW12-A - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 12 VDC, 56.83 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-08025CHKW12-A
80x80x25mm, 12 VDC, 56.83 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-08025CHKW12-A
FAD1-08025CHKW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-08025CHKW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-08025CHKW12-A
Product Name 80x80x25mm, 12 VDC, 56.83 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.83 SCFM (96.6 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 48.1 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 12.782 CFM, 3 Wire Leads, PWM Speed Control, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHLW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010BBHW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Sound Level 34 dbA
Nominal Voltage 5 volts
View Details
2 suppliers