Qualtek Electronics Corp. 80x80x25mm, 12 VDC, 56.83 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-08025CBKW12-A

Description
FAD1-08025CBKW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-08025CBKW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 12 VDC, 56.83 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-08025CBKW12-A - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 12 VDC, 56.83 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-08025CBKW12-A
80x80x25mm, 12 VDC, 56.83 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-08025CBKW12-A
FAD1-08025CBKW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-08025CBKW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - Q1083-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q1083-ND
DC Brushless Fans (BLDC) Q1083-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 56.8 CFM (1.59m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 56.8 CFM (1.59m³/min) 2 Wire Leads

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-08025CBKW12-A Q1083-ND
Product Name 80x80x25mm, 12 VDC, 56.83 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.83 SCFM (96.6 m³/hr) 56.8 SCFM (96.54 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr) 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 48.1 dbA 48.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010DSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7318 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Accessories Qualtek Electronics - 17B6481 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details