The FAD1-08015DBMW12 is an 80x80x15mm brushless DC axial fan with a ball bearing, operating at 24 VDC, drawing 0.04 A, and delivering 21.805 CFM of airflow at 2440 rpm with a static pressure of 1.981 mmAq and a noise level of 24.9 dB(A). It has UL 1007 AWG 24, 300mm wire leads, a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a rated life of 70,000 hours. The fan weighs 62.0 g.
FAD1-08015DBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 80x15mm 24VDC Ball WIRE
FAN AXIAL 80X15MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08015DBMW12 | FAD1-08015DBMW12 | FAD1-08015DBMW12 |
| Product Name | 80x80x15mm, 24 VDC, 21.805 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 21.8 SCFM (37.06 m³/hr) | 21.8 SCFM (37.05 m³/hr) | |
| Maximum Static Pressure | 0.0780 in H2O (0.1457 Torr) | ||
| Maximum Sound Level | 24.9 dbA | 24.9 dbA | |
| Nominal Voltage | 24 volts | 24 volts |