Qualtek Electronics Corp. 80x80x15mm, 12 VDC, 34.338 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-08015CSJW12

Description
FAD1-08015CSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-08015CSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x15mm, 12 VDC, 34.338 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan - FAD1-08015CSJW12 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x15mm, 12 VDC, 34.338 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan
FAD1-08015CSJW12
80x80x15mm, 12 VDC, 34.338 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-08015CSJW12
FAD1-08015CSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-08015CSJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 80x15mm 12VDC Sleeve WIRE

DC Fans DC FAN 80x15mm 12VDC Sleeve WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-08015CSJW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-08015CSJW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-08015CSJW12
FAN AXIAL 80X15MM 12VDC WIRE

FAN AXIAL 80X15MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-08015CSJW12 FAD1-08015CSJW12 FAD1-08015CSJW12
Product Name 80x80x15mm, 12 VDC, 34.338 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34.34 SCFM (58.37 m³/hr) 34.3 SCFM (58.3 m³/hr)
Maximum Static Pressure 0.1730 in H2O (0.3232 Torr)
Maximum Sound Level 38.1 dbA 38.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - FAA1-12038QBJT31-A-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
2 suppliers
AC Fans - Q565-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
View Details
3 suppliers
40x40x10mm, 5 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers