Qualtek Electronics Corp. DC Fans FAD1-08015CHMW12

Description
DC Fans DC FAN 80x15mm 24VDC HYDRO WIRE
Description
DC Fans DC FAN 80x15mm 24VDC HYDRO WIRE
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-08015CHMW12 is an 80x80x15mm DC axial fan designed for 12 VDC operation. It features a hydro dynamic bearing, which provides a life expectancy of approximately 50,000 hours. The fan delivers a maximum airflow of 21.805 CFM and operates efficiently within a temperature range of -10°C to 70°C. It is equipped with 300mm long UL 1007 AWG 24 wire leads for easy connection. The fan's frame and impeller are made from UL94V-0 rated plastic, ensuring durability and compliance with safety standards. The noise level is measured at 24.9 dB/A at a distance of one meter from the intake axis. This product is suitable for applications requiring reliable airflow and low noise levels.

Datasheet Summary
Powered by GS/AI

The FAD1-08015CHMW12 is an 80x80x15mm DC axial fan designed for 12 VDC operation. It features a hydro dynamic bearing, which provides a life expectancy of approximately 50,000 hours. The fan delivers a maximum airflow of 21.805 CFM and operates efficiently within a temperature range of -10°C to 70°C. It is equipped with 300mm long UL 1007 AWG 24 wire leads for easy connection. The fan's frame and impeller are made from UL94V-0 rated plastic, ensuring durability and compliance with safety standards. The noise level is measured at 24.9 dB/A at a distance of one meter from the intake axis. This product is suitable for applications requiring reliable airflow and low noise levels.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC FAN 80x15mm 24VDC HYDRO WIRE

DC Fans DC FAN 80x15mm 24VDC HYDRO WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-08015CHMW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-08015CHMW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-08015CHMW12
FAN AXIAL 80X15MM 12VDC WIRE

FAN AXIAL 80X15MM 12VDC WIRE

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-08015CHMW12 FAD1-08015CHMW12
Product Name DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 21.8 SCFM (37.05 m³/hr)
Maximum Sound Level 24.9 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015X12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
Filter Fan, Syn Fibre, 24M3/h, 120Vac Finder - 26AK8303 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 90 watts
View Details
Axial Fan - 298DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 95.1 SCFM (162 m³/hr)
Maximum Sound Level 43 dbA
View Details