The FAD1-08015BSMW12 is an 80x80x15mm DC axial fan designed for efficient airflow in various applications. It operates at 5 VDC and delivers a maximum airflow of 21.805 CFM. The fan features a sleeve bearing design, which provides a life expectancy of approximately 30,000 hours under optimal conditions. It is equipped with 300mm long UL 1007 AWG 24 wire leads for easy connection. The fan's frame and impeller are made from UL94V-0 rated plastic, ensuring durability and compliance with safety standards. The operating temperature range for this model is -10°C to 60°C.
FAN AXIAL 80X15MM 5VDC WIRE
DC Fans DC FAN 80x15mm 5VDC Sleeve WIRE
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-08015BSMW12 | FAD1-08015BSMW12 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Maximum Air Flow | 21.8 SCFM (37.05 m³/hr) | |
| Maximum Sound Level | 24.9 dbA | |
| Nominal Voltage | 5 volts |