FAD1-06025DHJW12-A is a 60x60x25mm brushless DC axial fan with a hydrodynamic bearing, rated for 24 VDC operation, delivering 26.178 CFM airflow at 5000 rpm with a noise level of 38.4 dB(A). It features UL 1061 AWG 26, 320mm wire leads, components made of plastic UL94V-0, operates within -10°C to 70°C, and has a life expectancy of 40,000 hours at 40°C.
FAD1-06025DHJW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Hydrodynamic 26.1 CFM (0.731m³/min) 2 Wire Leads
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-06025DHJW12-A | Q1075-ND |
| Product Name | 60x60x25mm, 24 VDC, 26.178 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 26.18 SCFM (44.5 m³/hr) | 26.1 SCFM (44.36 m³/hr) |
| Maximum Static Pressure | 0.2980 in H2O (0.5568 Torr) | 0.2980 in H2O (0.5568 Torr) |
| Maximum Sound Level | 38.4 dbA | 38.4 dbA |
| Nominal Voltage | 24 volts | 24 volts |