FAD1-06025DBMW13-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025DBMW13-A |
| Product Name | 60x60x25mm, 24 VDC, 17.9 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 17.9 SCFM (30.43 m³/hr) |
| Maximum Static Pressure | 0.1520 in H2O (0.2840 Torr) |
| Maximum Sound Level | 28.1 dbA |
| Nominal Voltage | 24 volts |