Qualtek Electronics Corp. 60x60x25mm, 24 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan FAD1-06025DBHW13-A

Description
FAD1-06025DBHW13-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet
Description
FAD1-06025DBHW13-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 24 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FAD1-06025DBHW13-A - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 24 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan
FAD1-06025DBHW13-A
60x60x25mm, 24 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan FAD1-06025DBHW13-A
FAD1-06025DBHW13-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)

FAD1-06025DBHW13-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-06025DBHW13-A
Product Name 60x60x25mm, 24 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
Maximum Sound Level 33.1 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 12 VDC, 16.459 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
AC Fans - Q575-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-02510CALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
View Details
2 suppliers
AC Fans - Q583-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure 0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers