The FAD1-06025DBHW12-A is a 60x60x25mm DC axial fan designed for 24 VDC operation. It features a ball bearing design, which contributes to its longevity and reliability, with a life expectancy of up to 70,000 hours at 40°C. The fan has a maximum airflow rating of 23.366 CFM and operates within a temperature range of -10°C to 70°C. It is equipped with 320mm long UL 1061 AWG 26 wire leads for easy connection. The frame and impeller are made from UL94V-0 rated plastic, ensuring durability and compliance with safety standards. The fan is suitable for various applications requiring efficient cooling and ventilation.
FAD1-06025DBHW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Axial Fan
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 2 Wire Leads
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-06025DBHW12-A | Q1070-ND |
| Product Name | 60x60x25mm, 24 VDC, 23.366 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 23.37 SCFM (39.72 m³/hr) | 23.4 SCFM (39.77 m³/hr) |
| Maximum Static Pressure | 0.2520 in H2O (0.4708 Torr) | 0.2520 in H2O (0.4708 Torr) |
| Maximum Sound Level | 33.1 dbA | 33.1 dbA |
| Nominal Voltage | 24 volts | 24 volts |