Qualtek Electronics Corp. 60x60x25mm, 12 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-06025CHMW12-A

Description
FAD1-06025CHMW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-06025CHMW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60x60x25mm, 12 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHMW12-A - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x25mm, 12 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-06025CHMW12-A
60x60x25mm, 12 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-06025CHMW12-A
FAD1-06025CHMW12-A DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1061 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 40,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-06025CHMW12-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 40,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - Q1069-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q1069-ND
DC Brushless Fans (BLDC) Q1069-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Hydrodynamic 17.9 CFM (0.501m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Hydrodynamic 17.9 CFM (0.501m³/min) 2 Wire Leads

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-06025CHMW12-A Q1069-ND
Product Name 60x60x25mm, 12 VDC, 17.9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr) 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr) 0.1520 in H2O (0.2840 Torr)
Maximum Sound Level 28.1 dbA 28.1 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHHW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04010CSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
40x40x10mm, 5 VDC, 5 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
3 suppliers