The FAD1-06025-A series is a 60x60x25mm DC axial fan with a brushless DC motor, plastic UL94V-0 frame and impeller, and two ball or hydro dynamic bearings. It operates from -10°C to 70°C with a ball bearing life expectancy of 70,000 hours at 40°C. The fan uses UL 1061 AWG 26, 320mm wire leads and includes IC motor protection. Available models operate at 5V, 12V, or 24V DC, with airflow ranging from 12.782 CFM to 31.643 CFM at speeds up to 6000 rpm, and noise levels from 18.9 dB(A) to 42.7 dB(A). Special functions including PWM speed control and speed sensor are available as options, indicated by suffixes in the model number.
FAD1-06025BBLW19-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025BBLW19-A |
| Product Name | 60x60x25mm, 5 VDC, 12.782 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.78 SCFM (21.73 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) |
| Maximum Sound Level | 18.9 dbA |
| Nominal Voltage | 5 volts |