The FAD1-06020CBJW11 is a 60x60x20mm brushless DC axial fan with a two-ball bearing, operating at 12 VDC, delivering 18.928 CFM airflow at 5100 rpm and 4.064 mmAq static pressure, with a noise level of 35.5 dB(A) and a weight of 49.0 g. It features UL 1007 AWG 24 wire leads, a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours. Impedance protection is provided for the motor.
FAD1-06020CBJW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals.
Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
DC Fans DC FAN 60x20mm 12VDC Ball WIRE
FAN AXIAL 60X20MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-06020CBJW11 | FAD1-06020CBJW11 | FAD1-06020CBJW11 |
| Product Name | 60x60x20mm, 12 VDC, 18.928 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 18.93 SCFM (32.17 m³/hr) | 18.9 SCFM (32.12 m³/hr) | |
| Maximum Static Pressure | 0.1830 in H2O (0.3419 Torr) | ||
| Maximum Sound Level | 35.5 dbA | 35.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |