Qualtek Electronics Corp. 60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-06020BBMW11

Description
FAD1-06020BBMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals. Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
Request a Quote
Description
FAD1-06020BBMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals. Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-06020BBMW11 is a 60x60x20mm brushless DC axial fan with a two-ball bearing, operating at 5 VDC, drawing 0.16 A, consuming 0.80 W, and producing 14.279 CFM of airflow at 3900 rpm with a noise level of 28.0 dB/A and a weight of 49.0 g. The frame and impeller are made of UL94V-0 plastic. The operating temperature range is -10°C to 70°C, and the rated life expectancy is 70,000 hours. Connection is via UL 1007 AWG 24, 320mm wire leads. This variant has no approvals.

Datasheet Summary
Powered by GS/AI

The FAD1-06020BBMW11 is a 60x60x20mm brushless DC axial fan with a two-ball bearing, operating at 5 VDC, drawing 0.16 A, consuming 0.80 W, and producing 14.279 CFM of airflow at 3900 rpm with a noise level of 28.0 dB/A and a weight of 49.0 g. The frame and impeller are made of UL94V-0 plastic. The operating temperature range is -10°C to 70°C, and the rated life expectancy is 70,000 hours. Connection is via UL 1007 AWG 24, 320mm wire leads. This variant has no approvals.

Suppliers

Company
Product
Description
Supplier Links
60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBMW11 - Qualtek Electronics Corp.
Mentor, OH, United States
60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-06020BBMW11
60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-06020BBMW11
FAD1-06020BBMW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 320mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals. Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only

FAD1-06020BBMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals.
Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 60x20mm 5VDC Ball WIRE

DC Fans DC FAN 60x20mm 5VDC Ball WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-06020BBMW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-06020BBMW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-06020BBMW11
FAN AXIAL 60X20MM BALL 5VDC WIRE

FAN AXIAL 60X20MM BALL 5VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-06020BBMW11 FAD1-06020BBMW11 FAD1-06020BBMW11
Product Name 60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr) 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
Maximum Sound Level 28 dbA 28 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DSAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 24 volts
View Details
50x50x10mm, 12 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers