The FAD1-05010DBLW11 is a 50mm x 50mm x 10mm brushless DC axial fan with a two-ball bearing, operating at 24 VDC, delivering 8.000 CFM (0.226 CMM) at 3700 rpm, with a power consumption of 1.20 W and a noise level of 20.0 dB/A. It features UL 1007 AWG 26, 290mm wire leads, a plastic UL94V-0 frame and impeller, an operating temperature range of -10°C to 70°C, and a rated life expectancy of 70,000 hours.
FAD1-05010DBLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fan
FAN AXIAL 50X10.5MM 24VDC WIRE
DC Fans DC FAN 50x10mm 24VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010DBLW11 | FAD1-05010DBLW11 | FAD1-05010DBLW11 |
| Product Name | 50x50x10mm, 24 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 8 SCFM (13.6 m³/hr) | 8 SCFM (13.6 m³/hr) | |
| Maximum Static Pressure | 0.0500 in H2O (0.0934 Torr) | ||
| Maximum Sound Level | 20 dbA | 20 dbA | |
| Nominal Voltage | 24 volts | 24 volts |