Qualtek Electronics Corp. 50x50x10mm, 12 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-05010CHHW11

Description
FAD1-05010CHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-05010CHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-05010 series is a 50x50x10mm DC axial fan with a brushless motor and impedance protection, available with hydro dynamic bearings. It features a plastic frame and impeller rated UL94V-0, and connects via UL 1007 AWG 26, 290mm wire leads. Operating temperature ranges from -10°C to 70°C. The hydro dynamic bearing variant has a life expectancy of 50,000 hours. At 12 VDC, the HW11 model operates at 5000 rpm, delivering 10.3 CFM (0.291 CMM) with a static pressure of 0.100 inAq (2.540 mmAq) and a noise level of 27.5 dB(A), weighing 18.0 g.

Datasheet Summary
Powered by GS/AI

The FAD1-05010 series is a 50x50x10mm DC axial fan with a brushless motor and impedance protection, available with hydro dynamic bearings. It features a plastic frame and impeller rated UL94V-0, and connects via UL 1007 AWG 26, 290mm wire leads. Operating temperature ranges from -10°C to 70°C. The hydro dynamic bearing variant has a life expectancy of 50,000 hours. At 12 VDC, the HW11 model operates at 5000 rpm, delivering 10.3 CFM (0.291 CMM) with a static pressure of 0.100 inAq (2.540 mmAq) and a noise level of 27.5 dB(A), weighing 18.0 g.

Suppliers

Company
Product
Description
Supplier Links
50x50x10mm, 12 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHHW11 - Qualtek Electronics Corp.
Mentor, OH, United States
50x50x10mm, 12 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-05010CHHW11
50x50x10mm, 12 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-05010CHHW11
FAD1-05010CHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-05010CHHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-05010CHHW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-05010CHHW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-05010CHHW11
FAN AXIAL 50X10.5MM 12VDC WIRE

FAN AXIAL 50X10.5MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-05010CHHW11 FAD1-05010CHHW11
Product Name 50x50x10mm, 12 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr) 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 27.5 dbA 27.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 5 VDC, 12.502 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.5 SCFM (21.25 m³/hr)
Maximum Static Pressure 0.0820 in H2O (0.1532 Torr)
View Details
2 suppliers
AC Fans - Q595-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
Ac Receptacles Qualtek Electronics - 17B7257 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details