The FAD1-05010 series is a 50x50x10mm brushless DC axial fan with plastic frame and impeller rated UL94V-0, featuring impedance-protected motor and two-ball or hydrodynamic bearings. The FAD1-05010CBMW11 variant operates at 12 VDC, draws 0.10 A, consumes 1.20 W, and runs at 4300 rpm to deliver 9.000 CFM (0.254 CMM) with a static pressure of 2.030 mmAq (0.080 InAq) and noise level of 24.0 dB/A. It uses UL 1007 AWG 26 wire leads, 290 mm in length, and has a life expectancy of 70,000 hours at an operating temperature range of -10°C to 70°C. The unit weighs 18.0 grams.
FAD1-05010CBMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 50X10.5MM 12VDC WIRE
DC Fans DC FAN 50x10mm 12VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010CBMW11 | FAD1-05010CBMW11 | FAD1-05010CBMW11 |
| Product Name | 50x50x10mm, 12 VDC, 9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 9 SCFM (15.3 m³/hr) | 9 SCFM (15.3 m³/hr) | |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | ||
| Maximum Sound Level | 24 dbA | 24 dbA | |
| Nominal Voltage | 12 volts | 12 volts |