The FAD1-05010 series is a 50x50x10mm DC axial fan with a brushless DC motor and impedance protection, available in hydro dynamic bearing configuration with plastic UL94V-0 frame and impeller. It operates from -10°C to 70°C and has a life expectancy of 50,000 hours. The fan uses UL 1007 AWG 26, 290mm wire leads and achieves 10.3 CFM airflow at 5000 RPM with a noise level of 27.5 dB(A) at 12 VDC and 1.92 W power consumption. All variants share the same physical size and mounting profile.
FAD1-05010BHHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 50X10.5MM 5VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010BHHW11 | FAD1-05010BHHW11 |
| Product Name | 50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 10.3 SCFM (17.51 m³/hr) | 10.3 SCFM (17.51 m³/hr) |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | |
| Maximum Sound Level | 27.5 dbA | 27.5 dbA |
| Nominal Voltage | 5 volts | 5 volts |