Fan Tubeaxial 5VDC Square - 50mm L x 50mm H 1 Ball/1 Sleeve 9.0 CFM (0.252m³/min) 2 Wire Leads
FAN AXIAL 50X10.5MM 5VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010BAMW11-ND | FAD1-05010BAMW11 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 9 SCFM (15.3 m³/hr) | 9 SCFM (15.3 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | |
| Maximum Sound Level | 24 dbA | 24 dbA |
| Nominal Voltage | 5 volts | 5 volts |