Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 7.7 CFM (0.216m³/min) 2 Wire Leads
DC Fans DC FAN 40x20mm Sleeve 12VDC WIRE
FAN AXIAL 40X20MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04020CSMW11-ND | FAD1-04020CSMW11 | FAD1-04020CSMW11 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 7.7 SCFM (13.09 m³/hr) | 7.7 SCFM (13.09 m³/hr) | |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | ||
| Maximum Sound Level | 33 dbA | 33 dbA | |
| Nominal Voltage | 12 volts | 12 volts |