FAD1-03010BHMW11 is a 30x30x10mm brushless DC axial fan with a hydrodynamic bearing, operating at 5 VDC, 0.102 A, and 0.510 W, delivering 3.3 CFM airflow at 9000 rpm with a static pressure of 0.148 InAq and a noise level of 30.0 dB/A. It uses UL 1571 AWG 28, 140mm wire leads, has a plastic UL94V-0 frame and impeller, operates from -10°C to 70°C, and has a life expectancy of 50,000 hours. The part has UL approval only.
FAD1-03010BHMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1571 AWG 28, 140mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
FAN AXIAL 30X10MM 5VDC WIRE
DC Fans DC FAN 30x10mm 5VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-03010BHMW11 | FAD1-03010BHMW11 | FAD1-03010BHMW11 |
| Product Name | 30x30x10mm, 5 VDC, 3.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 3.3 SCFM (5.61 m³/hr) | 3.3 SCFM (5.61 m³/hr) | |
| Maximum Static Pressure | 0.1480 in H2O (0.2765 Torr) | ||
| Maximum Sound Level | 30 dbA | 30 dbA | |
| Nominal Voltage | 5 volts | 5 volts |