Qualtek Electronics Corp. 30x30x10mm, 5 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-03010BHLW11

Description
FAD1-03010BHLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
Request a Quote
Description
FAD1-03010BHLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-03010BHLW11 is a 30mm x 30mm x 10mm brushless DC axial fan with a hydrodynamic bearing, operating at 5 VDC, 8000 rpm, delivering 0.084 CMM (3.0 CFM) airflow and 0.115 inAq (2.921 mmAq) static pressure with a noise level of 26.0 dB(A) and a weight of 8.0 g. It uses UL 1571 AWG 28, 140mm wire leads, has a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a life expectancy of 50,000 hours. Impedance-protected motor design and UL approval are included.

Datasheet Summary
Powered by GS/AI

The FAD1-03010BHLW11 is a 30mm x 30mm x 10mm brushless DC axial fan with a hydrodynamic bearing, operating at 5 VDC, 8000 rpm, delivering 0.084 CMM (3.0 CFM) airflow and 0.115 inAq (2.921 mmAq) static pressure with a noise level of 26.0 dB(A) and a weight of 8.0 g. It uses UL 1571 AWG 28, 140mm wire leads, has a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a life expectancy of 50,000 hours. Impedance-protected motor design and UL approval are included.

Suppliers

Company
Product
Description
Supplier Links
30x30x10mm, 5 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010BHLW11 - Qualtek Electronics Corp.
Mentor, OH, United States
30x30x10mm, 5 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-03010BHLW11
30x30x10mm, 5 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-03010BHLW11
FAD1-03010BHLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1571 AWG 28, 140mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only

FAD1-03010BHLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1571 AWG 28, 140mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 30x10mm 5VDC Hydro WIRE

DC Fans DC FAN 30x10mm 5VDC Hydro WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010BHLW11 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-03010BHLW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-03010BHLW11
FAN AXIAL 30X10MM 5VDC WIRE

FAN AXIAL 30X10MM 5VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-03010BHLW11 FAD1-03010BHLW11 FAD1-03010BHLW11
Product Name 30x30x10mm, 5 VDC, 3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr) 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
Maximum Sound Level 26 dbA 26 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 12 VDC, 12.502 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.5 SCFM (21.25 m³/hr)
Maximum Static Pressure 0.0820 in H2O (0.1532 Torr)
View Details
3 suppliers
Fan Accessories Qualtek Electronics - 17B6460 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q597-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.5 SCFM (122 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers